EXM Manufacturing Ltd. Pull/Junction Box 1100 E242406

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 609.6 HEIGHT IN MM 609.6 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH), (4) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM/SIDES KNOCKOUT SIZE 36 KNOCKOUT(S) (9) TOP, (9) BOTTOM, (18) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 609.6 HEIGHT IN MM 609.6 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH), (4) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM/SIDES KNOCKOUT SIZE 36 KNOCKOUT(S) (9) TOP, (9) BOTTOM, (18) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1100 E242406 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1100 E242406
Pull/Junction Box 1100 E242406
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 609.6 HEIGHT IN MM 609.6 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH), (4) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM/SIDES KNOCKOUT SIZE 36 KNOCKOUT(S) (9) TOP, (9) BOTTOM, (18) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • UL, CSA APPROVAL
  • 152.4 DEPTH IN MM
  • SURFACE MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • HINGED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • (4) (1/2 INCH-3/4 INCH), (4) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM/SIDES KNOCKOUT SIZE
  • 36 KNOCKOUT(S)
  • (9) TOP, (9) BOTTOM, (18) SIDES KNOCKOUT LOCATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 E MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 E242406
Product Name Pull/Junction Box
Type Junction Box
Width 24 inch (610 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details