EXM Manufacturing Ltd. Pull/Junction Box 1100 E181204

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 457.2 HEIGHT IN MM 304.8 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM (4) (1/2 INCH-3/4 INCH), (4) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 28 KNOCKOUT(S) (5) TOP, (5) BOTTOM, (18) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 457.2 HEIGHT IN MM 304.8 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM (4) (1/2 INCH-3/4 INCH), (4) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 28 KNOCKOUT(S) (5) TOP, (5) BOTTOM, (18) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1100 E181204 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1100 E181204
Pull/Junction Box 1100 E181204
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 457.2 HEIGHT IN MM 304.8 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM (4) (1/2 INCH-3/4 INCH), (4) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 28 KNOCKOUT(S) (5) TOP, (5) BOTTOM, (18) SIDES KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 E MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 18 INCH
  • 18 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 457.2 HEIGHT IN MM
  • 304.8 WIDTH IN MM
  • UL, CSA APPROVAL
  • 101.6 DEPTH IN MM
  • SURFACE MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • HINGED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT TOP/BOTTOM
  • (4) (1/2 INCH-3/4 INCH), (4) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE
  • 28 KNOCKOUT(S)
  • (5) TOP, (5) BOTTOM, (18) SIDES KNOCKOUT LOCATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 E MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 E181204
Product Name Pull/Junction Box
Type Junction Box
Width 12 inch (305 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details