TWEEZER, PRECISION, 4.25"; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:4.25"; Tip Style:Style 5; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 52AJ6598 |
| Product Name | Tweezer, Precision, 4.25; Tweezer Type Excelta |