Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
EXCELTA CORPORATION
954B -- PLIERS
Excelta Corporation
Pliers
954B
Description
"PLIERS - STRESS RELIEF -.030"" TO"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"PLIERS - STRESS RELIEF -.030"" TO"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Pliers
2827-954B-ND
Pliers
2827-954B-ND
"PLIERS - STRESS RELIEF -.030"" TO"
"PLIERS - STRESS RELIEF -.030"" TO"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Pliers
Product Number
2827-954B-ND
Product Name
Pliers
Features
Soft Handles
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Connecting pliers
ZMS-PK-3/4
Specs
Weight
6.67 oz (1.85 N)
View Details
RS Components, Ltd.
Pliers
2380729
Specs
Length
5.79 inch (147 mm)
Jaw Capacity
0.0630 inch (1.6 mm)
Standards
RoHS Compliant
View Details
Klein Tools, Inc.
Plier
D203-8N
Specs
Type
Needle Nose
Length
8.44 inch (214 mm)
Jaw Length
2.31 inch (58.74 mm)
View Details
2
suppliers
Stahlwille North America
6676 - Plastic side-cutters
66766130
Specs
Length
5.12 inch (130 mm)
Weight
3.7 oz (1.03 N)
View Details