Our Frequency/Intensity Stabilized REP HeNe Laser at 632.8 nm applies superior thermal compensation resulting in an outstanding balance of high output power and stability with low-temperature sensitivity and reliability. The stabilized laser is easily switched between the intensity and frequency stabilized operation.
TEM00 mode structure
Long term frequency drift 3 MHz maximum when operated in stable-frequency mode.
Intensity stability better than 0.2% absolute when operated in stable-intensity mode.
Superior output power (>1.2 & >1.5 mW versions) from single line, 800:1 linearly polarized output
Greater than 100 m coherence length
CE compliant
Our Frequency/Intensity Stabilized REP HeNe Laser at 632.8 nm applies superior thermal compensation resulting in an outstanding balance of high output power and stability with low-temperature sensitivity and reliability. The stabilized laser is easily switched between the intensity and frequency stabilized operation.
- TEM00 mode structure
- Long term frequency drift 3 MHz maximum when operated in stable-frequency mode.
- Intensity stability better than 0.2% absolute when operated in stable-intensity mode.
- Superior output power (>1.2 & >1.5 mW versions) from single line, 800:1 linearly polarized output
- Greater than 100 m coherence length
- CE compliant