OmniCure® AC8225-F+ and AC9225-F LED UV curing systems are designed for fiber curing applications. Featuring a custom optical design to enhance output and optimize delivery of UV onto the fiber, the OmniCure AC8225-F+/AC9225-F provide an air-cooled, high output solution to meet the market demand for increased process speeds. The AC8225-F+ delivers up to 16 W/cm2 peak irradiance at a 10 to 18mm working distance while the AC9225-F offers up to 20 W/cm2 peak irradiance. Featuring a replaceable outer window and the same mechanical enclosure, the OmniCure AC8225-F+/ AC9225-F systems enable customers to easily scale production speeds without complex changes in integration.
Excelitas Technologies Corp. | |
---|---|
Product Category | UV Curing Equipment |
Product Name | OmniCure AC8225-F+ and AC9225-F LED Fiber UV Curing System |
Type | Process or Water Line Mounted |