The unique REO Multi-line HeNe Tunable Laser with five distinct wavelengths is available from Excelitas. REO Multi-Line, Tunable HeNe Lasers generate TEM00 mode structure, 500:1 linearly polarized outputs at five selectable discrete wavelengths: 543 nm, 594 nm, 604 nm, 612 nm, and 633 nm.
Excelitas Technologies Corp. | |
---|---|
Product Category | Lasers |
Product Name | Multi-Line Tubable HeNe Laser |
Laser Type | Helium Neon Lasers |
Laser Output | Tunable Laser |
Features | Polarized Output |
CDRH Classification | Class IIIb; Class 3B |
Wavelength Range | 543 to 633 nm (5430 to 6330 Å) |