Wavelength: 1465 nm Aperture: 95 um Mode: Multi Mode Junction: Single Cavity Length: 2500 µm
SemiNex’s TO9 Mounted Laser Diodes are an excellent choice for customers seeking state-of-art performance in a low cost submount design. These lasers are provided across the InP wavelength range of 12xx to 19xx and come in a variety of power, wavelength, capped and lensed configurations. Applications for SemiNex’s sub mounted lasers include OEM medical, consumer medical, LiDAR, Military targeting, range finding and illumination. Custom wavelengths and configurations available upon request.
SemiNex delivers the highest available power at infrared wavelengths between 12xx and 19xx nm. When necessary we will further optimize the design of our InP laser chips to meet our customers’ specific optical and electrical performance needs. Diodes, bars and packages are tested to meet customer and market performance demands. Typical results and packaging options are shown. Contact SemiNex for additional details or to discuss your specific requirements. Applications
OEM Medical
Professional Medical
LiDAR
Military / Aerospace
Illumination Features
Cost effective
High Output Power
High Dynamic Range
High Efficiency
Standard Low Cost Package
- Wavelength: 1465 nm
- Aperture: 95 um
- Mode: Multi Mode
- Junction: Single
- Cavity Length: 2500 µm
SemiNex’s TO9 Mounted Laser Diodes are an excellent choice for customers seeking state-of-art performance in a low cost submount design. These lasers are provided across the InP wavelength range of 12xx to 19xx and come in a variety of power, wavelength, capped and lensed configurations. Applications for SemiNex’s sub mounted lasers include OEM medical, consumer medical, LiDAR, Military targeting, range finding and illumination. Custom wavelengths and configurations available upon request.
SemiNex delivers the highest available power at infrared wavelengths between 12xx and 19xx nm. When necessary we will further optimize the design of our InP laser chips to meet our customers’ specific optical and electrical performance needs. Diodes, bars and packages are tested to meet customer and market performance demands. Typical results and packaging options are shown. Contact SemiNex for additional details or to discuss your specific requirements.
Applications
- OEM Medical
- Professional Medical
- LiDAR
- Military / Aerospace
- Illumination Features
- Cost effective
- High Output Power
- High Dynamic Range
- High Efficiency
- Standard Low Cost Package