Qioptiq Miniature Translation Stages with Free Opening MS 38

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Translation Stages with Free Opening - MS 38 - Qioptiq
Waltham, MA, USA
Miniature Translation Stages with Free Opening
MS 38
Miniature Translation Stages with Free Opening MS 38
Fits to optical bench systems (FLS 40 LINOS) XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds reached position without current Step width about 15 nm (depends on controller) Velocity up to 1.5 mm / s (depends on controller) Travel 8 mm Free opening of 10 mm (on whole travel)
  • Fits to optical bench systems (FLS 40 LINOS)
  • XY or XYZ combinations
  • CNC-machined aluminium body
  • Precision ball bearing guides
  • No limit switches necessary
  • Customized designs possible
  • Driven by hand-held (CN 30) or USB controller (CF 30)
  • Piezo driven step motor with low hysteresis
  • Holds reached position without current
  • Step width about 15 nm (depends on controller)
  • Velocity up to 1.5 mm / s (depends on controller)
  • Travel 8 mm
  • Free opening of 10 mm (on whole travel)
Supplier's Site Datasheet

Technical Specifications

  Qioptiq
Product Category Linear Slides and Linear Stages
Product Number MS 38
Product Name Miniature Translation Stages with Free Opening
Axis Configuration X-Y Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.3150 inch (8 mm)
Y-Axis Travel 0.3150 inch (8 mm)
Z-Axis Travel 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Linear Stage - MPMA-BBDG8A0E2-S2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Multi-Axis Configuration
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
T-slot extrusion stage, dual carriage, belt-driven, 1980 mm max travel, integrated motor encoder - LC40B2050-N2-KM02 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 77.95 inch (1980 mm)
Rated Speed 118 in/sec (180 m/min)
Device Type Ball Slide
View Details