EFZ 451616L151 -- EFZ SERIES
Excel Cell Electronic USA Corp.
EFZ Series
EFZ 451616L151
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
EFZ 451616L151 |
|
Product Name
|
EFZ Series |
|
Technology
|
Multilayer
|
|
Impedance
|
150 ohms
|
|
Impedance Tolerance
|
25 (+/- %)
|
|
Testing Frequency
|
100000 kHz
|
|
DCR
|
0.5000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
DCR
0.4000 ohms
Rated DC Current
300 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
0.0680 microH
DCR
0.3800 ohms
View Details
2 suppliers