EFZ 201209L310 -- EFZ SERIES
Excel Cell Electronic USA Corp.
EFZ Series
EFZ 201209L310
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
EFZ 201209L310 |
|
Product Name
|
EFZ Series |
|
Technology
|
Multilayer
|
|
Impedance
|
31 ohms
|
|
Impedance Tolerance
|
25 (+/- %)
|
|
Testing Frequency
|
100000 kHz
|
|
DCR
|
0.2000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
DCR
0.0300 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
Standards and Certifications
RoHS
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Core Material
Ceramic; Ferrite; Ceramic/Ferrite
Application
RF Choke
View Details
KOA Speer Electronics, Inc.
Technology
Standard
Testing Frequency
1 kHz
DCR
0.1000 ohms
View Details