| Excel Cell Electronic USA Corp. | |
|---|---|
| Product Category | DIP Switches |
| Product Number | EAM104 |
| Product Name | EAM Series |
| Actuator Specifications | Slide Actuator(s) |
| Number of Positions Available | 4 |
| Switch Configuration | Normally Open (NO) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins |