Ewellix LIFTKIT LIFTKIT-0S

Description
Benefits: Extended operating range of any cobot to increase productivity and save costs Direct positioning access within the cobot controller Vibration-free and virtually maintenance-free movement Features: General purpose unit Ready-to-use complete system Connection to the cobot via TCP/IP protocol on standard Ethernet port Simple set of commands to achieve a complete positioning control Robust column design for industrial use Cobots are often used for palletising but reach their limits as soon as the pallet stack reaches a certain height. The easy-to-assemble LIFTKIT increases the reach of any cobot by moving it along a vertical axis. The cobot base can be raised or lowered during palletising so that it is always in an optimum working position. This increased range improves productivity and reduces costs. The LIFTKIT-0S is a ready-to-install system and includes a lifting column with a control unit that can be connected to the cobot via Ethernet port and then programmed and controlled through a standard TCP/IP protocol. With a simple set of commands it's possible to realize complex and precise motion tasks. The system includes redundant safety-certified relays for a safe stop procedure in operation - if connected to the cobot safety output ports. The LIFTKIT-0S system comes with a bottom mounting plate and requires an upper custom plate (not supplied) to connect the cobot to the lifting column.
Datasheet
Description
Benefits: Extended operating range of any cobot to increase productivity and save costs Direct positioning access within the cobot controller Vibration-free and virtually maintenance-free movement Features: General purpose unit Ready-to-use complete system Connection to the cobot via TCP/IP protocol on standard Ethernet port Simple set of commands to achieve a complete positioning control Robust column design for industrial use Cobots are often used for palletising but reach their limits as soon as the pallet stack reaches a certain height. The easy-to-assemble LIFTKIT increases the reach of any cobot by moving it along a vertical axis. The cobot base can be raised or lowered during palletising so that it is always in an optimum working position. This increased range improves productivity and reduces costs. The LIFTKIT-0S is a ready-to-install system and includes a lifting column with a control unit that can be connected to the cobot via Ethernet port and then programmed and controlled through a standard TCP/IP protocol. With a simple set of commands it's possible to realize complex and precise motion tasks. The system includes redundant safety-certified relays for a safe stop procedure in operation - if connected to the cobot safety output ports. The LIFTKIT-0S system comes with a bottom mounting plate and requires an upper custom plate (not supplied) to connect the cobot to the lifting column.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIFTKIT - LIFTKIT-0S - Ewellix
Center Valley, PA, United States
LIFTKIT
LIFTKIT-0S
LIFTKIT LIFTKIT-0S
Benefits: Extended operating range of any cobot to increase productivity and save costs Direct positioning access within the cobot controller Vibration-free and virtually maintenance-free movement Features: General purpose unit Ready-to-use complete system Connection to the cobot via TCP/IP protocol on standard Ethernet port Simple set of commands to achieve a complete positioning control Robust column design for industrial use Cobots are often used for palletising but reach their limits as soon as the pallet stack reaches a certain height. The easy-to-assemble LIFTKIT increases the reach of any cobot by moving it along a vertical axis. The cobot base can be raised or lowered during palletising so that it is always in an optimum working position. This increased range improves productivity and reduces costs. The LIFTKIT-0S is a ready-to-install system and includes a lifting column with a control unit that can be connected to the cobot via Ethernet port and then programmed and controlled through a standard TCP/IP protocol. With a simple set of commands it's possible to realize complex and precise motion tasks. The system includes redundant safety-certified relays for a safe stop procedure in operation - if connected to the cobot safety output ports. The LIFTKIT-0S system comes with a bottom mounting plate and requires an upper custom plate (not supplied) to connect the cobot to the lifting column.

Benefits:

  • Extended operating range of any cobot to increase productivity and save costs
  • Direct positioning access within the cobot controller
  • Vibration-free and virtually maintenance-free movement

Features:

  • General purpose unit
  • Ready-to-use complete system
  • Connection to the cobot via TCP/IP protocol on standard Ethernet port
  • Simple set of commands to achieve a complete positioning control
  • Robust column design for industrial use

Cobots are often used for palletising but reach their limits as soon as the pallet stack reaches a certain height. The easy-to-assemble LIFTKIT increases the reach of any cobot by moving it along a vertical axis. The cobot base can be raised or lowered during palletising so that it is always in an optimum working position. This increased range improves productivity and reduces costs. The LIFTKIT-0S is a ready-to-install system and includes a lifting column with a control unit that can be connected to the cobot via Ethernet port and then programmed and controlled through a standard TCP/IP protocol. With a simple set of commands it's possible to realize complex and precise motion tasks. The system includes redundant safety-certified relays for a safe stop procedure in operation - if connected to the cobot safety output ports. The LIFTKIT-0S system comes with a bottom mounting plate and requires an upper custom plate (not supplied) to connect the cobot to the lifting column.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Robots
Product Number LIFTKIT-0S
Product Name LIFTKIT
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details