EVVO Semi Single Bipolar Transistors TIP35C

Description
POWER TRANSISTORS(25A,40-1 00V,12
Request a Quote
Description
POWER TRANSISTORS(25A,40-1 00V,12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP35C is an NPN silicon epitaxial-base power transistor in a TO-3P plastic package, intended for power amplifier and switching applications. It has a collector-to-emitter voltage rating of 140 V, a continuous collector current of 10 A, and a total power dissipation of 125 W at 25°C ambient temperature. The junction temperature operates up to 150°C. Thermal resistance is 1.0°C/W with a water-cooled heat sink and 50°C/W in free air. DC current gain (hFE) ranges from 55 to 160 at VCE=5 V and IC=1 A. The TO-3P package measures 15.10 to 15.90 mm in height, 19.30 to 20.30 mm in width, and 19.00 to 21.00 mm in length. The complementary PNP device is the TIP36C.

Datasheet Summary
Powered by GS/AI

The TIP35C is an NPN silicon epitaxial-base power transistor in a TO-3P plastic package, intended for power amplifier and switching applications. It has a collector-to-emitter voltage rating of 140 V, a continuous collector current of 10 A, and a total power dissipation of 125 W at 25°C ambient temperature. The junction temperature operates up to 150°C. Thermal resistance is 1.0°C/W with a water-cooled heat sink and 50°C/W in free air. DC current gain (hFE) ranges from 55 to 160 at VCE=5 V and IC=1 A. The TO-3P package measures 15.10 to 15.90 mm in height, 19.30 to 20.30 mm in width, and 19.00 to 21.00 mm in length. The complementary PNP device is the TIP36C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 5272-TIP35C-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
5272-TIP35C-ND
Single Bipolar Transistors 5272-TIP35C-ND
POWER TRANSISTORS(25A,40-1 00V,12

POWER TRANSISTORS(25A,40-100V,12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 5272-TIP35C-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
8 suppliers
IGBTs - Single - AIKW50N60CTXKSA1 - 860803-AIKW50N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
8 suppliers
Bipolar Transistors - 1690598 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details