The MJE15031 is a silicon PNP power transistor designed for high-frequency driver applications in audio amplifiers, housed in a TO-220C package. It has a collector current rating of -8 A (DC) and -16 A (peak), with a collector-emitter voltage rating of -150 V. The DC current gain is specified as 40 at -3.0 A and 20 at -4.0 A. The transition frequency is 30 MHz at -0.5 A and -10 V. Thermal resistance from junction to case is 2.5 °C/W. The junction temperature range is -65 °C to 150 °C. The transistor is complemented by the MJE15028/30 series and features a base-emitter on voltage of -1.0 V at -1 A collector current.
SILICON PNP POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-MJE15031-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |