MJE15030 is a silicon NPN power transistor in a TO-220C package, designed for high-frequency driver applications in audio amplifiers. It has a collector-base voltage rating of 150 V, a collector-emitter voltage rating of 150 V, and a continuous collector current of 8 A. The DC current gain is specified at 40 min at 3.0 A and 20 min at 4.0 A. The transition frequency is 30 MHz at 0.5 A and 10 V. Thermal resistance from junction to case is 2.5 °C/W. The junction and storage temperature ranges are -65 °C to 150 °C. The device meets RoHS standards and is complemented by type MJE15031.
SILICON NPN POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-MJE15030-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |