2SD718 is an NPN silicon bipolar epitaxial planar power transistor designed for high-fidelity audio amplifier output stages. It is packaged in a TO-3PS case and rated for a continuous collector current of 8 A and a collector-emitter voltage of 120 V. The transistor has a collector power dissipation of 80 W at Tc=25℃ and a junction temperature limit of 150℃. The feature frequency exceeds 10 MHz, and the collector-emitter saturation voltage is 2.5 V at Ic=5 A and Ib=-0.5 A. Thermal resistance from junction to case is 0.32 ℃/W. Storage temperature ranges from -55℃ to 150℃.
TRANS NPN 120V 8A TO-3PS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SD718-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |