2SA2040-T0 is a silicon PNP power transistor in a TO-251 package, designed for high-current switching applications such as DC/DC converters, relay drivers, and motor drivers. It has a collector-emitter voltage rating of -50 V, a continuous collector current of -8 A, and a peak collector current of -11 A. Power dissipation is 15 W at TC=25°C and 1.0 W at Ta=25°C. The junction temperature range is -55°C to 150°C. Current gain (hFE) ranges from 200 to 560 at IC=-0.5 A and VCE=-2 V. The collector-emitter saturation voltage is -0.39 V at IC=-3.5 A and IB=-175 mA. The current-gain bandwidth product is 290 MHz. The device is complementary to 2SC5707.
SILICON PNP POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SA2040-T0-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |