The 2SA1507 is a silicon PNP power transistor for color TV audio output, converters, and inverters. It has a collector-emitter voltage rating of -160 V, a continuous collector current of -1.5 A, and a peak collector current of -2.5 A. The collector power dissipation is 1.5 W at 25°C, with a maximum junction temperature of 150°C. The DC current gain ranges from 90 to 400, the current-gain bandwidth product is 120 MHz, and the collector-emitter saturation voltage is -0.5 V at -500 mA collector current and -50 mA base current. The output capacitance is 22 pF at -10 V. Switching times include a turn-on time of 0.04 μs, a fall time of 0.04 μs, and a storage time of 0.7 μs.
SILICON PNP POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SA1507-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |