2SA1381 is a silicon PNP power transistor designed for audio voltage amplification, current sourcing, CRT video output, and general-purpose amplification. It is packaged in a TO-92 case, with a maximum collector-base voltage of -300 V, collector-emitter voltage of -300 V, and continuous collector current of -100 mA. The transistor has a junction temperature rating of 150 °C and a power dissipation of 0.7 W at Ta=25°C. DC current gain (hFE) ranges from 40 to 320, with binned classifications (C, D, E, F) covering 40-80, 60-120, 100-200, and 160-320 respectively. It features low reverse transfer capacitance and excellent gain linearity for low THD. Complementary to the 2SC3503, it exhibits minimum lot-to-lot variations for reliable operation.
SILICON PNP POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SA1381-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |