The 2SA1295 is a silicon PNP epitaxial transistor designed for high-fidelity audio power amplifier output stages, with a TO-264 package. It has a collector-emitter voltage rating of -250 V, a continuous collector current of -16 A, and a maximum collector power dissipation of 230 W at 25°C case temperature. The transistor has a junction-to-case thermal resistance of 0.63°C/W, a DC current gain ranging from 20 to 80 at -8 A collector current, and a collector-emitter saturation voltage of -1.4 V at -8 A collector and -0.8 A base current. The junction and storage temperature ranges are -55°C to 150°C. It is complementary to the MJL21196.
TRANS PNP 250V 16A TO-264
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SA1295-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |