Alternative Parts (Cross-Reference): Cross
Manufacturer: Everspin Technologies Inc.
Category: Integrated Circuits (ICs) Memory Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: RAM
Technology: MRAM (Magnetoresistive RAM)
Memory Size: 32Mbit
MRAM (Magnetoresistive RAM) Memory IC 32Mb (2M x 16) Parallel 35ns 48-FBGA (10x10)
IC RAM 32MBIT PARALLEL 48FBGA Product overview: MR5A16AMA35R from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR5A16AMA35R can be used for catalog matching and distributor lookup.
IC RAM 32MBIT PARALLEL 48FBGA
IC RAM 32MBIT PARALLEL 48FBGA
MRAM (Magnetoresistive RAM) Memory IC 32Mbit Parallel 35 ns 48-FBGA (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-MR5A16AMA35RTR-ND | 774-MR5A16AMA35R | MR5A16AMA35R | MR5A16AMA35R | MR5A16AMA35R | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Non-Volatile | MRAM | MRAM; Non-Volatile | RAM | RAM | RAM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 32000 kbits | 2000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | 48-LFBGA | BGA; Tape & Reel (TR) | Not Verified | BGA; 48-LFBGA |