Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 885904-MR4A16BYS35
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MRAM (Magnetoresistive RAM) Memory IC 16Mb (1M x 16) Parallel 35 ns 54-TSOP2
Package: 54-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: MR4A16
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP2
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 819-1054, MR4A16BYS35-ND
MRAM (Magnetoresistive RAM) Memory IC 16Mb (1M x 16) Parallel 35ns 54-TSOP2
IC RAM 16MBIT PARALLEL 54TSOP2 Product overview: MR4A16BYS35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR4A16BYS35 can be used for catalog matching and distributor lookup.
IC RAM 16MBIT PARALLEL 54TSOP2
IC RAM 16MBIT PARALLEL 54TSOP2
IC RAM 16MBIT PARALLEL 54TSOP2
MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 54-TSOP2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 885904-MR4A16BYS35 | 819-1054-ND | 774-MR4A16BYS35 | MR4A16BYS35 | MR4A16BYS35 | MR4A16BYS35 | MR4A16BYS35 |
| Product Name | Memory - RAM - MR4A16BYS35 | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; 54-TSOP2 | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400", 10.16mm Width) | 54-TSOP (0.400\", 10.16mm Width) | |||
| Memory Category | MRAM | RAM | Non-Volatile | MRAM (Magnetoresistive RAM) | RAM | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | Surface Mount | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |