IC RAM 16MBIT PARALLEL 54TSOP2 Product overview: MR4A16BCYS35R from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR4A16BCYS35R can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 16Mb (1M x 16) Parallel 35ns 54-TSOP2
MRAM (Magnetoresistive RAM) Memory IC 16Mb (1M x 16) Parallel 35ns 54-TSOP2
MRAM (Magnetoresistive RAM) Memory IC 16Mb (1M x 16) Parallel 35ns 54-TSOP2
Win Source Part Number: 1005284-MR4A16BCYS35
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 35 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 54-TSOP2
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: RAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Everspin Technologies Inc.
Other Names: MR4A16BCYS35R-ND,819
Base Product Number: MR4A16
IC RAM 16MBIT PARALLEL 54TSOP2
IC RAM 16MBIT PARALLEL 54TSOP2
MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 54-TSOP2
IC RAM 16MBIT PARALLEL 54TSOP2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MR4A16BCYS35R | 819-MR4A16BCYS35RDKR-ND | 1005284-MR4A16BCYS35R | MR4A16BCYS35R | MR4A16BCYS35R | MR4A16BCYS35R | MR4A16BCYS35R |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Address Bus Width | 16 bits | ||||||
| Pins | 54 |