Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 808097-MR4A16BCMA35
Packaging: Tray
Mounting Style: SMD
Technology: MRAM (Magnetoresistive RAM)
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 35ns
Supplier Device Package: 48-FBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: RAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 48-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
MRAM (Magnetoresistive RAM) Memory IC 16Mb (1M x 16) Parallel 35ns 48-FBGA (8x8)
IC RAM 16MBIT PARALLEL 48FBGA Product overview: MR4A16BCMA35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR4A16BCMA35 can be used for catalog matching and distributor lookup.
IC RAM 16MBIT PARALLEL 48FBGA
IC RAM 16MBIT PARALLEL 48FBGA
MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 48-FBGA (8x8)
IC RAM 16MBIT PARALLEL 48FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 808097-MR4A16BCMA35 | 819-1016-ND | 774-MR4A16BCMA35 | MR4A16BCMA35 | MR4A16BCMA35 | MR4A16BCMA35 | MR4A16BCMA35 |
| Product Name | Memory - RAM - MR4A16BCMA35 | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Non-Volatile | MRAM | Non-Volatile | MRAM (Magnetoresistive RAM) | RAM | RAM | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Cycle Time | 35 ns | 35 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3V ~ 3.6V | 3V ~ 3.6V | -3.3V; 3 | Surface Mount | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |