Everspin Technologies, Inc. 4Mb MRAM (512Kx8) MR2A08ACMA35R

Description
The MR2A08A is a 4,194,304-bit magnetoresistive random access memory (MRAM) device organized as 524,288 words of 8 bits. The MR2A08A offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR2A08A is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR2A08ACMA35R is the 48-pin BGA package option operating over the industrial temperature range (-40 to +85°C) and shipped in tape and reel.
Request a Quote Datasheet
Description
The MR2A08A is a 4,194,304-bit magnetoresistive random access memory (MRAM) device organized as 524,288 words of 8 bits. The MR2A08A offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR2A08A is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR2A08ACMA35R is the 48-pin BGA package option operating over the industrial temperature range (-40 to +85°C) and shipped in tape and reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb MRAM (512Kx8) - MR2A08ACMA35R - Everspin Technologies, Inc.
Chandler, AZ, USA
4Mb MRAM (512Kx8)
MR2A08ACMA35R
4Mb MRAM (512Kx8) MR2A08ACMA35R
The MR2A08A is a 4,194,304-bit magnetoresistive random access memory (MRAM) device organized as 524,288 words of 8 bits. The MR2A08A offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR2A08A is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR2A08ACMA35R is the 48-pin BGA package option operating over the industrial temperature range (-40 to +85°C) and shipped in tape and reel.

The MR2A08A is a 4,194,304-bit magnetoresistive random access memory (MRAM) device organized as 524,288 words of 8 bits. The MR2A08A offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The
MR2A08A is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR2A08ACMA35R is the 48-pin BGA package option operating over the industrial temperature range (-40 to +85°C) and shipped in tape and reel.

Supplier's Site
Memory - MR2A08ACMA35R-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 4Mb (512K x 8) Parallel 35ns 48-FBGA (8x8)

MRAM (Magnetoresistive RAM) Memory IC 4Mb (512K x 8) Parallel 35ns 48-FBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR2A08ACMA35R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR2A08ACMA35R
Integrated Circuits (ICs) - Memory - Memory MR2A08ACMA35R
IC RAM 4MBIT PARALLEL 48FBGA

IC RAM 4MBIT PARALLEL 48FBGA

Supplier's Site
Memory - MR2A08ACMA35R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 4Mbit Parallel 35 ns 48-FBGA (8x8)

MRAM (Magnetoresistive RAM) Memory IC 4Mbit Parallel 35 ns 48-FBGA (8x8)

Buy Now Datasheet
IC RAM 4MBIT PARALLEL 48FBGA

IC RAM 4MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Everspin Technologies, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR2A08ACMA35R MR2A08ACMA35R-ND MR2A08ACMA35R MR2A08ACMA35R MR2A08ACMA35R
Product Name 4Mb MRAM (512Kx8) Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category MRAM MRAM RAM RAM RAM
Access Time 35 ns 35 ns 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 512 kbits 4000 kbits 4000 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers