Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 928046-MR25H40MDF
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: MRAM (Magnetoresistive RAM) Memory IC 4Mb (512K x 8) SPI 8-DFN-EP, Small Flag (5x6)
Package: 8-VDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MR25H40
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-EP, Small Flag (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 570
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 819-1055, MR25H40MDF-ND
MRAM (Magnetoresistive RAM) Memory IC 4Mb (512K x 8) SPI 40MHz 8-DFN-EP, Small Flag (5x6)
IC RAM 4MBIT SPI 40MHZ 8DFN Product overview: MR25H40MDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H40MDF can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 4Mbit SPI 40 MHz 8-DFN-EP, Small Flag (5x6)
IC RAM 4MBIT SPI 40MHZ 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 928046-MR25H40MDF | 819-1055-ND | 774-MR25H40MDF | MR25H40MDF | MR25H40MDF | MR25H40MDF | MR25H40MDF |
| Product Name | Memory - RAM - MR25H40MDF | Memory | 40MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-DFN-EP, Small Flag (5x6) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |||
| Memory Category | MRAM | MRAM (Magnetoresistive RAM) | RAM | Non-Volatile | RAM | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |