Everspin Technologies, Inc. Memory MR25H10MDC

Description
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) SPI 40MHz 8-DFN-EP, Large Flag (5x6)
Request a Quote Datasheet
Description
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) SPI 40MHz 8-DFN-EP, Large Flag (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 819-1047-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) SPI 40MHz 8-DFN-EP, Large Flag (5x6)

MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) SPI 40MHz 8-DFN-EP, Large Flag (5x6)

Buy Now Datasheet
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-MR25H10MDC
40MHZ Memory IC and Storage Component 774-MR25H10MDC
IC RAM 1MBIT SPI 40MHZ 8DFN Product overview: MR25H10MDC from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H10MDC can be used for catalog matching and distributor lookup.

IC RAM 1MBIT SPI 40MHZ 8DFN Product overview: MR25H10MDC from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H10MDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC RAM 1MBIT SPI 40MHZ 8DFN

IC RAM 1MBIT SPI 40MHZ 8DFN

Supplier's Site Datasheet
Memory - MR25H10MDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 1Mbit SPI 40 MHz 8-DFN-EP, Large Flag (5x6)

MRAM (Magnetoresistive RAM) Memory IC 1Mbit SPI 40 MHz 8-DFN-EP, Large Flag (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR25H10MDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR25H10MDC
Integrated Circuits (ICs) - Memory - Memory MR25H10MDC
IC RAM 1MBIT SPI 40MHZ 8DFN

IC RAM 1MBIT SPI 40MHZ 8DFN

Supplier's Site
IC RAM 1MBIT SPI 40MHZ 8DFN

IC RAM 1MBIT SPI 40MHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 819-1047-ND 774-MR25H10MDC MR25H10MDC MR25H10MDC MR25H10MDC MR25H10MDC
Product Name Memory 40MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category MRAM MRAM (Magnetoresistive RAM) RAM Non-Volatile RAM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 8-TDFN Exposed Pad 8-TDFN Exposed Pad 8-TDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V -3.3V; 3 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 71256SA20PZG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details