IC RAM 2MBIT PARALLEL 44TSOP2 Product overview: MR1A16AYS35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR1A16AYS35 can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 2Mb (128K x 16) Parallel 35ns 44-TSOP2
MRAM (Magnetoresistive RAM) Memory IC 2Mbit Parallel 35 ns 44-TSOP2
IC RAM 2MBIT PARALLEL 44TSOP2
IC RAM 2MBIT PARALLEL 44TSOP2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MR1A16AYS35 | 819-1010-ND | MR1A16AYS35 | MR1A16AYS35 | MR1A16AYS35 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Access Time | 35 ns | 35 ns | 35 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Address Bus Width | 16 bits | ||||
| Pins | 44 |