MRAM (Magnetoresistive RAM) Memory IC 2Mb (128K x 16) Parallel 35ns 48-FBGA (8x8)
MRAM (Magnetoresistive RAM) Memory IC 2Mbit Parallel 35 ns 48-FBGA (8x8)
IC RAM 2MBIT PARALLEL 48FBGA
IC RAM 2MBIT PARALLEL 48FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-MR1A16AMA35-ND | MR1A16AMA35 | MR1A16AMA35 | MR1A16AMA35 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | MRAM | RAM | Non-Volatile | RAM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 48-LFBGA | BGA; 48-LFBGA |