MRAM (Magnetoresistive RAM) Memory IC 1Mb (64K x 16) Parallel 35ns 48-FBGA (8x8)
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 48-FBGA (8x8)
IC RAM 1MBIT PARALLEL 48FBGA
IC RAM 1MBIT PARALLEL 48FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-1023-ND | MR0A16AVMA35 | MR0A16AVMA35 | MR0A16AVMA35 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | MRAM | RAM | Non-Volatile | RAM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | 48-LFBGA | BGA; 48-LFBGA | BGA |