MRAM (Magnetoresistive RAM) Memory IC 1Mb (64K x 16) Parallel 35ns 44-TSOP2
IC RAM 1MBIT PARALLEL 44TSOP2
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 35 ns 44-TSOP2
IC RAM 1MBIT PARALLEL 44TSOP2
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR0A16AMYS35R-ND | MR0A16AMYS35R | MR0A16AMYS35R | MR0A16AMYS35R |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | MRAM | RAM | RAM | Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) |