Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
EVERSPIN TECHNOLOGIES, INC.
EM016LXQBDH13IS1R -- MEMORY
Everspin Technologies, Inc.
Memory
EM016LXQBDH13IS1R
Description
IC RAM 16MB XSPI/QUAD 8DFN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC RAM 16MB XSPI/QUAD 8DFN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Memory
819-EM016LXQBDH13IS1RTR-ND
Memory
819-EM016LXQBDH13IS1RTR-ND
IC RAM 16MB XSPI/QUAD 8DFN
IC RAM 16MB XSPI/QUAD 8DFN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Memory Chips
Product Number
819-EM016LXQBDH13IS1RTR-ND
Product Name
Memory
Memory Category
MRAM
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Memory - NM93C46TEM8
NM93C46TEM8
View Details
RS Components, Ltd.
Flash Memory
1882635P
Specs
Memory Category
Flash
Package Type
TSOP
Pins
48
View Details
Rochester Electronics
Logic - FIFOs Memory
67C4013-15N
Specs
Data Rate
15 MHz
Operating Current
45 mA
View Details
Micross Components, Inc.
5V Memory IC and Storage Component
AS27C256-20JM
Specs
Memory Category
SRAM Chip
Access Time
200 ns
Operating Temperature
-55 C (-67 F)
View Details
2
suppliers