EVERLIGHT USA, INC.
ITR20403 -- PHOTOINTERRUPTERS - SLOT TYPE - TRANSISTOR OUTPUT
Everlight USA, Inc.
Photointerrupters - Slot Type - Transistor Output
ITR20403
Description
SENSOR OPT SLOT MODULE
Description
SENSOR OPT SLOT MODULE
Datasheet
Suppliers
Photointerrupters - Slot Type - Transistor Output
ITR20403
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
ITR20403 |
|
Product Name
|
Photointerrupters - Slot Type - Transistor Output |
|
Sensor Technology
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Linear Encoder
Body Shape
Cylindrical; Other; Hexagonal Prism
Measurement Range
0.5906 to 205 inch (15 to 5200 mm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Sensor Technology
Optical Triangulation Position Sensor
Measurement Range
295 inch (7500 mm)
Accuracy
0.0500 %
View Details