Everlight USA, Inc. Led, 3W, Cool White,150Lm; Led Colour Everlight ELSH-J61C3-0LPGS-D6500

Description
LED, 3W, COOL WHITE,150LM; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:-; Product Range:Shuen Series; Automotive Qualification RoHS Compliant: Yes
Description
LED, 3W, COOL WHITE,150LM; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:-; Product Range:Shuen Series; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 3W, Cool White,150Lm; Led Colour Everlight - 36AJ8997 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3W, Cool White,150Lm; Led Colour Everlight
36AJ8997
Led, 3W, Cool White,150Lm; Led Colour Everlight 36AJ8997
LED, 3W, COOL WHITE,150LM; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:-; Product Range:Shuen Series; Automotive Qualification RoHS Compliant: Yes

LED, 3W, COOL WHITE,150LM; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:-; Product Range:Shuen Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8997
Product Name Led, 3W, Cool White,150Lm; Led Colour Everlight
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Led, Yellow, 1.55W; Product Range Lumex - 91R0453 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 100 degrees
View Details
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details