Everlight USA, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3043S1(TA)-V

Description
OPTOISOLATOR 5KV TRIAC 6SMD
Description
OPTOISOLATOR 5KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - EL3043S1(TA)-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
EL3043S1(TA)-V
Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3043S1(TA)-V
OPTOISOLATOR 5KV TRIAC 6SMD

OPTOISOLATOR 5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number EL3043S1(TA)-V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC4550X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1100 MHz
Isolation 15 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Waveguide Circulator 18 to 26.5GHz - UIYWC2830A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 22.4mm x 30mm x 28mm
View Details