Everlight USA, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3041-V

Description
OPTOISOLATOR 5KV TRIAC 6DIP
Description
OPTOISOLATOR 5KV TRIAC 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - EL3041-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
EL3041-V
Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3041-V
OPTOISOLATOR 5KV TRIAC 6DIP

OPTOISOLATOR 5KV TRIAC 6DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number EL3041-V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMD Circulator 200 to 3600MHz - UIYSC25A - UIY Inc.
Specs
Component Circulator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details