Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - TIL117 TIL117

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1267366-TIL117 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited) Rise / Fall Time: 6μs, 8μs Turn On / Turn Off Time: 10μs, 9μs Voltage - Forward (Vf): 1.32V
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1267366-TIL117 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited) Rise / Fall Time: 6μs, 8μs Turn On / Turn Off Time: 10μs, 9μs Voltage - Forward (Vf): 1.32V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TIL117 - 1267366-TIL117 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TIL117
1267366-TIL117
Optoisolators - Transistor, Photovoltaic Output - TIL117 1267366-TIL117
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1267366-TIL117 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited) Rise / Fall Time: 6μs, 8μs Turn On / Turn Off Time: 10μs, 9μs Voltage - Forward (Vf): 1.32V

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1267366-TIL117
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 65
MSL Level: 1 (Unlimited)
Rise / Fall Time: 6μs, 8μs
Turn On / Turn Off Time: 10μs, 9μs
Voltage - Forward (Vf): 1.32V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1267366-TIL117
Product Name Optoisolators - Transistor, Photovoltaic Output - TIL117
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 119566400 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers