Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - TIL111S1(TA) TIL111S1(TA)

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1107216-TIL111S1(TA) Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.22V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-SMD Rise and Fall Time: 6μs, 8μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1107216-TIL111S1(TA) Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.22V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-SMD Rise and Fall Time: 6μs, 8μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TIL111S1(TA) - 1107216-TIL111S1(TA) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TIL111S1(TA)
1107216-TIL111S1(TA)
Optoisolators - Transistor, Photovoltaic Output - TIL111S1(TA) 1107216-TIL111S1(TA)
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1107216-TIL111S1(TA) Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.22V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 6-SMD Rise and Fall Time: 6μs, 8μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1107216-TIL111S1(TA)
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.22V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 6-SMD
Rise and Fall Time: 6μs, 8μs
Maximum Output Voltage: 80V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1107216-TIL111S1(TA)
Product Name Optoisolators - Transistor, Photovoltaic Output - TIL111S1(TA)
Input DC; DC
Mounting Option Surface Mount; 6-SMD
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 336-SI8233BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details