Everlight International Corp. LED Indication - Discrete - QTLP670CYTR QTLP670CYTR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 118362-QTLP670CYTR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 65mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 590nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 118362-QTLP670CYTR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 65mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 590nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP670CYTR
118362-QTLP670CYTR
LED Indication - Discrete - QTLP670CYTR 118362-QTLP670CYTR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 118362-QTLP670CYTR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 65mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 589nm Wavelength - Peak: 590nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 118362-QTLP670CYTR
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 65mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Wavelength - Dominant: 589nm
Wavelength - Peak: 590nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 118362-QTLP670CYTR
Product Name LED Indication - Discrete - QTLP670CYTR
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details