Everlight International Corp. LED Indication - Discrete - QTLP670CBTR QTLP670CBTR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 103269-QTLP670CBTR Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 430nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 103269-QTLP670CBTR Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 430nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP670CBTR
103269-QTLP670CBTR
LED Indication - Discrete - QTLP670CBTR 103269-QTLP670CBTR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 103269-QTLP670CBTR Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 430nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 103269-QTLP670CBTR
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.8V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 430nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 103269-QTLP670CBTR
Product Name LED Indication - Discrete - QTLP670CBTR
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details