Red 645nm LED Indication - Discrete 1.9V 2-PLCC
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1080-1423-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-PLCC |
| LED Type | Red |
| Peak Wavelength | 660 nm (6600 Å) |
| Viewing Angle | 120 degrees |