Everlight International Corp. LED Indication - Discrete - QTLP670C74TR QTLP670C74TR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 027074-QTLP670C74TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.9V Red Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Green, 20mcd Red Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 570nm Green, 645nm Red Wavelength - Peak: 565nm Green, 660nm Red Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 027074-QTLP670C74TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.9V Red Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Green, 20mcd Red Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 570nm Green, 645nm Red Wavelength - Peak: 565nm Green, 660nm Red Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP670C74TR
027074-QTLP670C74TR
LED Indication - Discrete - QTLP670C74TR 027074-QTLP670C74TR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 027074-QTLP670C74TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.9V Red Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Green, 20mcd Red Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 570nm Green, 645nm Red Wavelength - Peak: 565nm Green, 660nm Red Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 027074-QTLP670C74TR
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 1.9V Red
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd Green, 20mcd Red
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 570nm Green, 645nm Red
Wavelength - Peak: 565nm Green, 660nm Red
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 027074-QTLP670C74TR
Product Name LED Indication - Discrete - QTLP670C74TR
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Specs
LED Package: 5 mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details