Red 630nm LED Indication - Discrete 2V 2-PLCC
Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 792834-QTLP670C2TR
Packaging: Reel package
Color: Red
Package: 2-PLCC
Mounting: SMD
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 635nm
Family Name: QTLP670C2
Categories: Optoelectronics
Dimension: 3.20mm L x 2.80mm W
Manufacturer Package: 2-PLCC
Height (Maximum): 2.10mm
Alternative Parts (Cross-Reference): Q65110A2239; LST776-P2S1-1-Z; LS T670-J2K2-1-0-10-R33
Introduction Date: September 03, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1080-1421-2-ND | 792834-QTLP670C2TR |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - QTLP670C2TR |
| LED Package: | 2-PLCC | |
| LED Type | Red | Red; Red |
| Peak Wavelength | 635 nm (6350 Å) | 630 nm (6300 Å) |
| Viewing Angle | 120 degrees | 120 degrees |