Everlight International Corp. LED Indication - Discrete - QTLP630CBTR QTLP630CBTR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 890655-QTLP630CBTR Features: Blue 465nm LED Indication - Discrete 3.8V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: QTLP630 Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 890655-QTLP630CBTR Features: Blue 465nm LED Indication - Discrete 3.8V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: QTLP630 Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP630CBTR
890655-QTLP630CBTR
LED Indication - Discrete - QTLP630CBTR 890655-QTLP630CBTR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 890655-QTLP630CBTR Features: Blue 465nm LED Indication - Discrete 3.8V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: QTLP630 Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 890655-QTLP630CBTR
Features: Blue 465nm LED Indication - Discrete 3.8V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: QTLP630
Categories: Optoelectronics
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - QTLP630CBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
QTLP630CBTR-ND
LED Indication - Discrete QTLP630CBTR-ND
Blue 465nm LED Indication - Discrete 3.8V 0805 (2012 Metric)

Blue 465nm LED Indication - Discrete 3.8V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 890655-QTLP630CBTR QTLP630CBTR-ND
Product Name LED Indication - Discrete - QTLP630CBTR LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JA30-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers