Everlight International Corp. LED Indication - Discrete QTLP630C7TR

Description
Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1412-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1412-1-ND
LED Indication - Discrete 1080-1412-1-ND
Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1412-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1412-6-ND
LED Indication - Discrete 1080-1412-6-ND
Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1412-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1412-2-ND
LED Indication - Discrete 1080-1412-2-ND
Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1412-1-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3580HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details