Everlight International Corp. LED Indication - Discrete QTLP610CEBTR

Description
Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1409-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1409-1-ND
LED Indication - Discrete 1080-1409-1-ND
Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead

Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1080-1409-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1409-6-ND
LED Indication - Discrete 1080-1409-6-ND
Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead

Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1080-1409-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1409-2-ND
LED Indication - Discrete 1080-1409-2-ND
Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead

Blue 475nm LED Indication - Discrete 2.95V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP610CEBTR
1091116-QTLP610CEBTR
LED Indication - Discrete - QTLP610CEBTR 1091116-QTLP610CEBTR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1091116-QTLP610CEBTR Packaging: Reel - TR Color: Blue Mounting: Surface Mount, Right Angle Forward Voltage: 2.95V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 475nm Height (Max): 1.10mm Family Name: QTLP610CEB Categories: Optoelectronics Status: Active Case / Package: SMD Alternative Parts (Cross-Reference): KPKA-4110QBC-D; KPEKA-3224QBC-D; APA1606PBC/A; Introduction Date: June 29, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1091116-QTLP610CEBTR
Packaging: Reel - TR
Color: Blue
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.95V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 475nm
Height (Max): 1.10mm
Family Name: QTLP610CEB
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Alternative Parts (Cross-Reference): KPKA-4110QBC-D; KPEKA-3224QBC-D; APA1606PBC/A;
Introduction Date: June 29, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1080-1409-1-ND 1091116-QTLP610CEBTR
Product Name LED Indication - Discrete LED Indication - Discrete - QTLP610CEBTR
LED Package: 2-SMD, No Lead
LED Type Blue Blue; Blue
Peak Wavelength 475 nm (4750 Å) 475 nm (4750 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Miniature Surface Mount Auto Focus Lamp - ASMT-FJ30-AB000 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
View Details
4 suppliers