Everlight International Corp. LED Indication - Discrete - QTLP601C4TR QTLP601C4TR

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 720004-QTLP601C4TR Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 565nm Categories: Optoelectronics Supplier Device Package: 0603 Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.60mm Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 720004-QTLP601C4TR Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 565nm Categories: Optoelectronics Supplier Device Package: 0603 Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.60mm Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP601C4TR
720004-QTLP601C4TR
LED Indication - Discrete - QTLP601C4TR 720004-QTLP601C4TR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 720004-QTLP601C4TR Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 565nm Categories: Optoelectronics Supplier Device Package: 0603 Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.60mm Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 2.1V

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 720004-QTLP601C4TR
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 565nm
Categories: Optoelectronics
Supplier Device Package: 0603
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.60mm
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Parts Dimension: 1.60mm L x 0.80mm W
Voltage - Forward (Vf): 2.1V

Buy Now
LED Indication - Discrete - 1080-1405-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1405-1-ND
LED Indication - Discrete 1080-1405-1-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1405-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1405-6-ND
LED Indication - Discrete 1080-1405-6-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1405-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1405-2-ND
LED Indication - Discrete 1080-1405-2-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 720004-QTLP601C4TR 1080-1405-1-ND
Product Name LED Indication - Discrete - QTLP601C4TR LED Indication - Discrete
LED Type Green; Green Green
Peak Wavelength 570 nm (5700 Å) 565 nm (5650 Å)
Viewing Angle 120 degrees 120 degrees
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details