Everlight International Corp. LED Indication - Discrete QTLP600CBTR

Description
Blue 465nm LED Indication - Discrete 3.8V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.8V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1401-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1401-2-ND
LED Indication - Discrete 1080-1401-2-ND
Blue 465nm LED Indication - Discrete 3.8V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.8V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1401-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-343PC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers