Everlight International Corp. LED Indication - Discrete QTLP600C7TR

Description
Red 645nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 645nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1400-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1400-6-ND
LED Indication - Discrete 1080-1400-6-ND
Red 645nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 645nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1400-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1400-1-ND
LED Indication - Discrete 1080-1400-1-ND
Red 645nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 645nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1400-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1400-2-ND
LED Indication - Discrete 1080-1400-2-ND
Red 645nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 645nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP600C7TR
802073-QTLP600C7TR
LED Indication - Discrete - QTLP600C7TR 802073-QTLP600C7TR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 802073-QTLP600C7TR Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 100° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 645nm Wavelength - Peak: 660nm Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm Manufacturer Package: 0603 Height (Maximum): 0.80mm Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 802073-QTLP600C7TR
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 100°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 645nm
Wavelength - Peak: 660nm
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
Manufacturer Package: 0603
Height (Maximum): 0.80mm
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1080-1400-6-ND 802073-QTLP600C7TR
Product Name LED Indication - Discrete LED Indication - Discrete - QTLP600C7TR
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 645 nm (6450 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
IR LEDs - 2305344 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details